HARWIN 10+10 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C12005MU

Description
Complete kit: housing with internally threaded jackscrews and extended lugs for rear panel mount fitted, 20 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B for mounting to panels up to 3mm thickness. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with internally threaded jackscrews and extended lugs for rear panel mount fitted, 20 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B for mounting to panels up to 3mm thickness. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount - M80-5C12005MU - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount
M80-5C12005MU
10+10 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C12005MU
Complete kit: housing with internally threaded jackscrews and extended lugs for rear panel mount fitted, 20 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B for mounting to panels up to 3mm thickness. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with internally threaded jackscrews and extended lugs for rear panel mount fitted, 20 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B for mounting to panels up to 3mm thickness.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-5C12005MU-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-5C12005MU-ND
Free Hanging, Panel Mount 952-M80-5C12005MU-ND
20 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

20 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connector, Plug, 20Pos, 2Row, 2Mm Rohs Compliant Harwin - 85AJ3464 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 20Pos, 2Row, 2Mm Rohs Compliant Harwin
85AJ3464
Connector, Plug, 20Pos, 2Row, 2Mm Rohs Compliant Harwin 85AJ3464
CONNECTOR, PLUG, 20POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, PLUG, 20POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5C12005MU 952-M80-5C12005MU-ND 85AJ3464
Product Name 10+10 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount Free Hanging, Panel Mount Connector, Plug, 20Pos, 2Row, 2Mm Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products