HARWIN 10+10 Pos. Male DIL 24-28 AWG Cable Conn. Kit, 101Lok M80-5C12005MC

Description
Complete kit: housing with 101Lok retainers fitted, 20 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with 101Lok retainers fitted, 20 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL 24-28 AWG Cable Conn. Kit, 101Lok - M80-5C12005MC - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL 24-28 AWG Cable Conn. Kit, 101Lok
M80-5C12005MC
10+10 Pos. Male DIL 24-28 AWG Cable Conn. Kit, 101Lok M80-5C12005MC
Complete kit: housing with 101Lok retainers fitted, 20 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with 101Lok retainers fitted, 20 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-5C12005MC-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-5C12005MC-ND
Free Hanging, Panel Mount 952-M80-5C12005MC-ND
10+10 POS. MALE DIL 24-28AWG CAB

10+10 POS. MALE DIL 24-28AWG CAB

Buy Now Datasheet
10+10 Pos. Male Dil 24-28Awg Cable Conn. Kit 101Lok Harwin - 90AH0542 - Newark, An Avnet Company
Chicago, IL, United States
10+10 Pos. Male Dil 24-28Awg Cable Conn. Kit 101Lok Harwin
90AH0542
10+10 Pos. Male Dil 24-28Awg Cable Conn. Kit 101Lok Harwin 90AH0542
10+10 Pos. Male DIL 24-28AWG Cable Conn. Kit 101Lok

10+10 Pos. Male DIL 24-28AWG Cable Conn. Kit 101Lok

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5C12005MC 952-M80-5C12005MC-ND 90AH0542
Product Name 10+10 Pos. Male DIL 24-28 AWG Cable Conn. Kit, 101Lok Free Hanging, Panel Mount 10+10 Pos. Male Dil 24-28Awg Cable Conn. Kit 101Lok Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 75 Degrees
Termination Crimp
View Details
Bergstak ® - 10069524-202402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers