HARWIN 10+10 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C12005M3

Description
Complete kit: housing with vertical 5mm panel mount jackscrews fitted, 20 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with vertical 5mm panel mount jackscrews fitted, 20 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount - M80-5C12005M3 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount
M80-5C12005M3
10+10 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C12005M3
Complete kit: housing with vertical 5mm panel mount jackscrews fitted, 20 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with vertical 5mm panel mount jackscrews fitted, 20 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5C12005M3-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5C12005M3-ND
Free Hanging, Panel Mount M80-5C12005M3-ND
20 Position Rectangular Header Connector Crimp Gold 24-28 AWG

20 Position Rectangular Header Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connector, Rcpt, 20Pos, 2Row, Crimp Rohs Compliant Harwin - 77AJ8881 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, Crimp Rohs Compliant Harwin
77AJ8881
Connector, Rcpt, 20Pos, 2Row, Crimp Rohs Compliant Harwin 77AJ8881
CONNECTOR, RCPT, 20POS, 2ROW, CRIMP ROHS COMPLIANT: YES

CONNECTOR, RCPT, 20POS, 2ROW, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5C12005M3 M80-5C12005M3-ND 77AJ8881
Product Name 10+10 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount Free Hanging, Panel Mount Connector, Rcpt, 20Pos, 2Row, Crimp Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Minitek ® - 10073978-044LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Termination IDC
View Details
2 suppliers