Harwin Plc 9+9 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C11805M2

Description
Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 18 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 18 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount - M80-5C11805M2 - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount
M80-5C11805M2
9+9 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C11805M2
Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 18 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 18 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-5C11805M2
Product Name 9+9 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F2-04-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2+4 Pos. Female Receptacle Straight Cable Housing, Hex Socket Jackscrews - M80-263F202-04-00 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight
View Details
6+4 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10642F1-02-326-02-326 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
6+3 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10642F1-03-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details