HARWIN 8+8 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C11605M3

Description
Complete kit: housing with vertical 5mm panel mount jackscrews fitted, 16 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with vertical 5mm panel mount jackscrews fitted, 16 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount - M80-5C11605M3 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount
M80-5C11605M3
8+8 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C11605M3
Complete kit: housing with vertical 5mm panel mount jackscrews fitted, 16 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with vertical 5mm panel mount jackscrews fitted, 16 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-5C11605M3
Product Name 8+8 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details