HARWIN 7+7 Pos. Male Plug DIL 24-28 AWG Straight Cable Connector Kit, 3.5mm Panel Mount, Gold M80-5C11405M2

Description
Complete kit: Male plug Double Row straight cable housing and 14 straight signal contacts (7+7). Fitted with internally threaded jackscrews and 3.5mm panel mount studs. Supplied with slotted nuts M80-2130000B for front panel mounting. Small Bore crimp contact M80-1950005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Male plug Double Row straight cable housing and 14 straight signal contacts (7+7). Fitted with internally threaded jackscrews and 3.5mm panel mount studs. Supplied with slotted nuts M80-2130000B for front panel mounting. Small Bore crimp contact M80-1950005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male Plug DIL 24-28 AWG Straight Cable Connector Kit, 3.5mm Panel Mount, Gold - M80-5C11405M2 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male Plug DIL 24-28 AWG Straight Cable Connector Kit, 3.5mm Panel Mount, Gold
M80-5C11405M2
7+7 Pos. Male Plug DIL 24-28 AWG Straight Cable Connector Kit, 3.5mm Panel Mount, Gold M80-5C11405M2
Complete kit: Male plug Double Row straight cable housing and 14 straight signal contacts (7+7). Fitted with internally threaded jackscrews and 3.5mm panel mount studs. Supplied with slotted nuts M80-2130000B for front panel mounting. Small Bore crimp contact M80-1950005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: Male plug Double Row straight cable housing and 14 straight signal contacts (7+7). Fitted with internally threaded jackscrews and 3.5mm panel mount studs. Supplied with slotted nuts M80-2130000B for front panel mounting.
  • Small Bore crimp contact M80-1950005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
7+7 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 53X2898 - Newark, An Avnet Company
Chicago, IL, United States
7+7 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
53X2898
7+7 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 53X2898
7+7 Pos. Male DIL 24-28AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

7+7 Pos. Male DIL 24-28AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M80-5C11405M2 53X2898
Product Name 7+7 Pos. Male Plug DIL 24-28 AWG Straight Cable Connector Kit, 3.5mm Panel Mount, Gold 7+7 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers
Circular Connector Accessories - BRD.2B.200.PCSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers