HARWIN Free Hanging, Panel Mount M80-5C11405B1

Description
14 Position Rectangular Header Connector Crimp Gold 24-28 AWG
Request a Quote Datasheet
Description
14 Position Rectangular Header Connector Crimp Gold 24-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 952-1589-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1589-ND
Free Hanging, Panel Mount 952-1589-ND
14 Position Rectangular Header Connector Crimp Gold 24-28 AWG

14 Position Rectangular Header Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-Board Connector, Plug 14 Position, 2Mm; Product Range Harwin - 25T0952 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug 14 Position, 2Mm; Product Range Harwin
25T0952
Wire-Board Connector, Plug 14 Position, 2Mm; Product Range Harwin 25T0952
WIRE-BOARD CONNECTOR, PLUG 14 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:14Contacts; Gender:Plug; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG 14 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:14Contacts; Gender:Plug; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-1589-ND 25T0952
Product Name Free Hanging, Panel Mount Wire-Board Connector, Plug 14 Position, 2Mm; Product Range Harwin
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Connectors Circular, Plastic, Medical Grade - CKB.H02.GLLG - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers