HARWIN 5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C11005M3

Description
Complete kit: housing with vertical 5mm panel mount jackscrews fitted, 10 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with vertical 5mm panel mount jackscrews fitted, 10 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount - M80-5C11005M3 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount
M80-5C11005M3
5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C11005M3
Complete kit: housing with vertical 5mm panel mount jackscrews fitted, 10 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with vertical 5mm panel mount jackscrews fitted, 10 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-5C11005M3-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-5C11005M3-ND
Free Hanging, Panel Mount 952-M80-5C11005M3-ND
5+5 POS. MALE DIL 24-28AWG CABLE

5+5 POS. MALE DIL 24-28AWG CABLE

Buy Now Datasheet
5+5 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Harwin - 90AH0540 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Harwin
90AH0540
5+5 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Harwin 90AH0540
5+5 Pos. Male DIL 24-28AWG Cable Conn. Kit Jackscrews

5+5 Pos. Male DIL 24-28AWG Cable Conn. Kit Jackscrews

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5C11005M3 952-M80-5C11005M3-ND 90AH0540
Product Name 5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount Free Hanging, Panel Mount 5+5 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
MIL-DTL-83723 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
PCI Express - 10018783-13100TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers