HARWIN 5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C11005M2

Description
Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 10 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 10 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount - M80-5C11005M2 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount
M80-5C11005M2
5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C11005M2
Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 10 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 10 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5C11005M2-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5C11005M2-ND
Free Hanging, Panel Mount M80-5C11005M2-ND
10 Position Rectangular Header Connector Crimp Gold 24-28 AWG

10 Position Rectangular Header Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
5+5 Pos. Male Dil 24-28Awg Cable Co Harwin - 90AH0539 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil 24-28Awg Cable Co Harwin
90AH0539
5+5 Pos. Male Dil 24-28Awg Cable Co Harwin 90AH0539
5+5 POS. MALE DIL 24-28AWG CABLE CO

5+5 POS. MALE DIL 24-28AWG CABLE CO

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5C11005M2 M80-5C11005M2-ND 90AH0539
Product Name 5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount Free Hanging, Panel Mount 5+5 Pos. Male Dil 24-28Awg Cable Co Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M-5415-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
2 suppliers