The M80-5C10605M5 is a 3+3 position male DIL cable connector kit designed for panel mounting. It is constructed with a glass-filled PPS housing that meets UL94V-0 flammability standards, ensuring durability and safety. The contacts are made of brass with a gold finish, providing reliable conductivity. The kit includes loose contacts and is compatible with 24 to 28 AWG cables, with a maximum insulation diameter of 1.10 mm. Recommended crimping tools and assembly instructions are provided for ease of use. The connector is suitable for applications requiring secure and efficient electrical connections in compact spaces.
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"
3+3 POS. MALE DIL 24-28AWG CABLE CO
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5C10605M5 | M80-5C10605M5-ND | 90AH0537 |
| Product Name | 3+3 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount | Headers, Male Pins | 3+3 Pos. Male Dil 24-28Awg Cable Co Harwin |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Geometry | Straight; Straight | ||
| Contact Size (AWG) | 24 to 28 AWG |