HARWIN 2+2 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C10405M5

Description
Complete kit: housing with horizontal 5mm panel mount jackscrews fitted, 4 x contacts + slotted panel mount bolts loose - Gold finish on contact area and termination. For spare panel mount bolts, order M80-2270000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with horizontal 5mm panel mount jackscrews fitted, 4 x contacts + slotted panel mount bolts loose - Gold finish on contact area and termination. For spare panel mount bolts, order M80-2270000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount - M80-5C10405M5 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount
M80-5C10405M5
2+2 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C10405M5
Complete kit: housing with horizontal 5mm panel mount jackscrews fitted, 4 x contacts + slotted panel mount bolts loose - Gold finish on contact area and termination. For spare panel mount bolts, order M80-2270000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with horizontal 5mm panel mount jackscrews fitted, 4 x contacts + slotted panel mount bolts loose - Gold finish on contact area and termination. For spare panel mount bolts, order M80-2270000B.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-5C10405M5-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-5C10405M5-ND
Free Hanging, Panel Mount 952-M80-5C10405M5-ND
2+2 POS. MALE DIL 24-28AWG CABLE

2+2 POS. MALE DIL 24-28AWG CABLE

Buy Now Datasheet
2+2 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Harwin - 90AH0535 - Newark, An Avnet Company
Chicago, IL, United States
2+2 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Harwin
90AH0535
2+2 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Harwin 90AH0535
2+2 Pos. Male DIL 24-28AWG Cable Conn. Kit Jackscrews

2+2 Pos. Male DIL 24-28AWG Cable Conn. Kit Jackscrews

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5C10405M5 952-M80-5C10405M5-ND 90AH0535
Product Name 2+2 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount Free Hanging, Panel Mount 2+2 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
BergStik ® - 10027011-115HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers