HARWIN 2+2 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C10405M3

Description
Complete kit: housing with vertical 5mm panel mount jackscrews fitted, 4 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with vertical 5mm panel mount jackscrews fitted, 4 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount - M80-5C10405M3 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount
M80-5C10405M3
2+2 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C10405M3
Complete kit: housing with vertical 5mm panel mount jackscrews fitted, 4 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with vertical 5mm panel mount jackscrews fitted, 4 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-5C10405M3-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-5C10405M3-ND
Free Hanging, Panel Mount 952-M80-5C10405M3-ND
2+2 POS. MALE DIL 24-28AWG CABLE

2+2 POS. MALE DIL 24-28AWG CABLE

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-5C10405M3 952-M80-5C10405M3-ND
Product Name 2+2 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M-1325-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
View Details