HARWIN 5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Reverse Fix M80-5831005

Description
Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 10 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 10 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Reverse Fix - M80-5831005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Reverse Fix
M80-5831005
5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Reverse Fix M80-5831005
Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 10 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 10 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5831005-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5831005-ND
Free Hanging, Panel Mount M80-5831005-ND
10 Position Rectangular Header Connector Crimp Gold 24-28 AWG

10 Position Rectangular Header Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
5+5 Pos. Male Dil 24-28Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin - 49Y3686 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil 24-28Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
49Y3686
5+5 Pos. Male Dil 24-28Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin 49Y3686
5+5 Pos. Male DIL 24-28AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

5+5 Pos. Male DIL 24-28AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5831005 M80-5831005-ND 49Y3686
Product Name 5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Reverse Fix Free Hanging, Panel Mount 5+5 Pos. Male Dil 24-28Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data