HARWIN 25+25 Pos. Male Plug DIL Straight 22 AWG Cable Connector Kit, Hex Socket Jackscrew Reverse Fix, Gold M80-5825005

Description
Complete kit: Male plug Double Row straight cable housing and 50 straight signal contacts (25+25). Fitted with floating jackscrew fixings including a hexagonal socket head (accepts 2mm A/F hex or Allen key), for reverse fixing. Large Bore crimp contact M80-1940005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Male plug Double Row straight cable housing and 50 straight signal contacts (25+25). Fitted with floating jackscrew fixings including a hexagonal socket head (accepts 2mm A/F hex or Allen key), for reverse fixing. Large Bore crimp contact M80-1940005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Male Plug DIL Straight 22 AWG Cable Connector Kit, Hex Socket Jackscrew Reverse Fix, Gold - M80-5825005 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Male Plug DIL Straight 22 AWG Cable Connector Kit, Hex Socket Jackscrew Reverse Fix, Gold
M80-5825005
25+25 Pos. Male Plug DIL Straight 22 AWG Cable Connector Kit, Hex Socket Jackscrew Reverse Fix, Gold M80-5825005
Complete kit: Male plug Double Row straight cable housing and 50 straight signal contacts (25+25). Fitted with floating jackscrew fixings including a hexagonal socket head (accepts 2mm A/F hex or Allen key), for reverse fixing. Large Bore crimp contact M80-1940005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: Male plug Double Row straight cable housing and 50 straight signal contacts (25+25). Fitted with floating jackscrew fixings including a hexagonal socket head (accepts 2mm A/F hex or Allen key), for reverse fixing.
  • Large Bore crimp contact M80-1940005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
25+25 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin - 76Y4522 - Newark, An Avnet Company
Chicago, IL, United States
25+25 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
76Y4522
25+25 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin 76Y4522
25+25 Pos. Male DIL 22AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

25+25 Pos. Male DIL 22AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M80-5825005 76Y4522
Product Name 25+25 Pos. Male Plug DIL Straight 22 AWG Cable Connector Kit, Hex Socket Jackscrew Reverse Fix, Gold 25+25 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details