HARWIN 13+13 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix M80-5822605

Description
Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 26 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 26 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix - M80-5822605 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix
M80-5822605
13+13 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix M80-5822605
Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 26 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 26 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5822605-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5822605-ND
Free Hanging, Panel Mount M80-5822605-ND
26 Position Rectangular Header Connector Crimp Gold 24-28 AWG

26 Position Rectangular Header Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
13+13 Dil Male L/b R/f Hex Js Rohs Compliant Harwin - 76Y4520 - Newark, An Avnet Company
Chicago, IL, United States
13+13 Dil Male L/b R/f Hex Js Rohs Compliant Harwin
76Y4520
13+13 Dil Male L/b R/f Hex Js Rohs Compliant Harwin 76Y4520
13+13 DIL MALE L/B R/F HEX JS ROHS COMPLIANT: YES

13+13 DIL MALE L/B R/F HEX JS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5822605 M80-5822605-ND 76Y4520
Product Name 13+13 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix Free Hanging, Panel Mount 13+13 Dil Male L/b R/f Hex Js Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details