HARWIN 12+12 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix M80-5822405

Description
Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 24 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 24 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12+12 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix - M80-5822405 - Harwin Plc
Portsmouth, United Kingdom
12+12 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix
M80-5822405
12+12 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix M80-5822405
Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 24 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 24 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5822405-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5822405-ND
Free Hanging, Panel Mount M80-5822405-ND
24 Position Rectangular Header Connector Crimp Gold 24-28 AWG

24 Position Rectangular Header Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
12+12 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin - 33X3953 - Newark, An Avnet Company
Chicago, IL, United States
12+12 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
33X3953
12+12 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin 33X3953
12+12 Pos. Male DIL 22AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

12+12 Pos. Male DIL 22AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5822405 M80-5822405-ND 33X3953
Product Name 12+12 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix Free Hanging, Panel Mount 12+12 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data