Harwin Plc 9+9 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix M80-5821805

Description
Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 18 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 18 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix - M80-5821805 - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix
M80-5821805
9+9 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix M80-5821805
Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 18 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 18 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-5821805-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-5821805-ND
Free Hanging, Panel Mount 952-M80-5821805-ND
9+9 POS. MALE DIL 22AWG CABLE CO

9+9 POS. MALE DIL 22AWG CABLE CO

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-5821805 952-M80-5821805-ND
Product Name 9+9 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4651042A - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
6+2 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10605F2-02-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2+6 Pos. Female Receptacle 24-28 AWG+10 AWG Straight Cable Connector Kit, Hex Socket Jackscrews - M80-4C10605F2-02-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight
Current Rating 40.0 amps
View Details
8 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-08-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers