HARWIN 6+6 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix M80-5821205

Description
Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 12 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 12 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix - M80-5821205 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix
M80-5821205
6+6 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix M80-5821205
Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 12 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 12 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5821205-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5821205-ND
Free Hanging, Panel Mount M80-5821205-ND
12 Position Rectangular Header Connector Crimp Gold 24-28 AWG

12 Position Rectangular Header Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
6+6 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin - 33X3950 - Newark, An Avnet Company
Chicago, IL, United States
6+6 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
33X3950
6+6 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin 33X3950
6+6 Pos. Male DIL 22AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

6+6 Pos. Male DIL 22AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5821205 M80-5821205-ND 33X3950
Product Name 6+6 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix Free Hanging, Panel Mount 6+6 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Housings - 2243-1327G22-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XG2 Flat Cable Connectors for PCBs - XG2A-6001 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
View Details
2 suppliers