Harwin Plc 5+5 Pos. Male Plug DIL Straight 22 AWG Cable Connector Kit, Hex Socket Jackscrew Reverse Fix, Gold M80-5821005

Description
Complete kit: Male plug Double Row straight cable housing and 10 straight signal contacts (5+5). Fitted with floating jackscrew fixings including a hexagonal socket head (accepts 2mm A/F hex or Allen key), for reverse fixing. Large Bore crimp contact M80-1940005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Male plug Double Row straight cable housing and 10 straight signal contacts (5+5). Fitted with floating jackscrew fixings including a hexagonal socket head (accepts 2mm A/F hex or Allen key), for reverse fixing. Large Bore crimp contact M80-1940005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male Plug DIL Straight 22 AWG Cable Connector Kit, Hex Socket Jackscrew Reverse Fix, Gold - M80-5821005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male Plug DIL Straight 22 AWG Cable Connector Kit, Hex Socket Jackscrew Reverse Fix, Gold
M80-5821005
5+5 Pos. Male Plug DIL Straight 22 AWG Cable Connector Kit, Hex Socket Jackscrew Reverse Fix, Gold M80-5821005
Complete kit: Male plug Double Row straight cable housing and 10 straight signal contacts (5+5). Fitted with floating jackscrew fixings including a hexagonal socket head (accepts 2mm A/F hex or Allen key), for reverse fixing. Large Bore crimp contact M80-1940005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: Male plug Double Row straight cable housing and 10 straight signal contacts (5+5). Fitted with floating jackscrew fixings including a hexagonal socket head (accepts 2mm A/F hex or Allen key), for reverse fixing.
  • Large Bore crimp contact M80-1940005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-5821005-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-5821005-ND
Free Hanging, Panel Mount 952-M80-5821005-ND
05+05 DIL MALE L/B R/F HEX JS

05+05 DIL MALE L/B R/F HEX JS

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-5821005 952-M80-5821005-ND
Product Name 5+5 Pos. Male Plug DIL Straight 22 AWG Cable Connector Kit, Hex Socket Jackscrew Reverse Fix, Gold Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2+6 Pos. Female Receptacle 24-28 AWG+10 AWG Straight Cable Connector Kit, Hex Socket Jackscrews - M80-4C10605F2-02-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight
Current Rating 40.0 amps
View Details
2 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-02-32A-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
8+2 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10805F2-02-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
3 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-03-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers