The M80-5820605 is a 3+3 position male DIL cable connector kit designed for use with 22 AWG cables, featuring a maximum insulation diameter of 1.10 mm. The housing is made from glass-filled PPS with a UL94V-0 rating, ensuring durability and flame resistance. The contacts are constructed from copper alloy with a gold finish, providing reliable electrical connectivity. The kit includes reverse fix jackscrews with a hex socket head and comes with six loose contacts. For optimal performance, it is recommended to use the M22520/2-01 crimp tool with positioner T5747 for assembly. Additional contacts can be sourced using part number M80-1940005. This connector kit is suitable for applications requiring secure and robust connections in compact spaces.
6 Position Rectangular Header Connector Crimp Gold 24-28 AWG
3+3 Pos. Male DIL 22AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-5820605 | M80-5820605-ND | 33X3946 |
| Product Name | 3+3 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix | Free Hanging, Panel Mount | 3+3 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin |
| Connector Type | Wire to Board Connector |