HARWIN 7+7 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, No Jackscrews M80-5761405

Description
Complete kit: housing without jackscrews, 14 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing without jackscrews, 14 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, No Jackscrews - M80-5761405 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, No Jackscrews
M80-5761405
7+7 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, No Jackscrews M80-5761405
Complete kit: housing without jackscrews, 14 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing without jackscrews, 14 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5761405-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5761405-ND
Free Hanging, Panel Mount M80-5761405-ND
14 Position Rectangular Header Connector Crimp Gold 24-28 AWG

14 Position Rectangular Header Connector Crimp Gold 24-28 AWG

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-5761405 M80-5761405-ND
Product Name 7+7 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, No Jackscrews Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data