HARWIN 3+3 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, No Jackscrews M80-5760605

Description
Complete kit: housing without jackscrews, 6 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing without jackscrews, 6 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, No Jackscrews - M80-5760605 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, No Jackscrews
M80-5760605
3+3 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, No Jackscrews M80-5760605
Complete kit: housing without jackscrews, 6 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing without jackscrews, 6 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-5760605
Product Name 3+3 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, No Jackscrews
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - 1124-CKB.H08.ELLS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
View Details
XF3M/XF2M FPC/FFC Connector - XF3M(1)-0815-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
3 suppliers