HARWIN Wire-Board Connector, Male 26Pos, 2Mm; Product Range Harwin M80-5752605

Description
WIRE-BOARD CONNECTOR, MALE 26POS, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:26Contacts; Gender:Plug; Pitch Spacing:2mm; Contact Termination Type:Crimp; Contact Plating:Gold Plated Contacts; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, MALE 26POS, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:26Contacts; Gender:Plug; Pitch Spacing:2mm; Contact Termination Type:Crimp; Contact Plating:Gold Plated Contacts; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Male 26Pos, 2Mm; Product Range Harwin - 83K1615 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Male 26Pos, 2Mm; Product Range Harwin
83K1615
Wire-Board Connector, Male 26Pos, 2Mm; Product Range Harwin 83K1615
WIRE-BOARD CONNECTOR, MALE 26POS, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:26Contacts; Gender:Plug; Pitch Spacing:2mm; Contact Termination Type:Crimp; Contact Plating:Gold Plated Contacts; Contact Material:Brass RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, MALE 26POS, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:26Contacts; Gender:Plug; Pitch Spacing:2mm; Contact Termination Type:Crimp; Contact Plating:Gold Plated Contacts; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83K1615
Product Name Wire-Board Connector, Male 26Pos, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products