HARWIN 7+7 Pos. Male DIL 22 AWG Cable Conn. Kit, Extended Wall, No Jackscrews M80-5751405

Description
Complete kit: housing without jackscrews, 14 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing without jackscrews, 14 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL 22 AWG Cable Conn. Kit, Extended Wall, No Jackscrews - M80-5751405 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL 22 AWG Cable Conn. Kit, Extended Wall, No Jackscrews
M80-5751405
7+7 Pos. Male DIL 22 AWG Cable Conn. Kit, Extended Wall, No Jackscrews M80-5751405
Complete kit: housing without jackscrews, 14 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing without jackscrews, 14 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5751405-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5751405-ND
Free Hanging, Panel Mount M80-5751405-ND
14 Position Rectangular Header Connector Crimp Gold 22 AWG

14 Position Rectangular Header Connector Crimp Gold 22 AWG

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-5751405 M80-5751405-ND
Product Name 7+7 Pos. Male DIL 22 AWG Cable Conn. Kit, Extended Wall, No Jackscrews Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) B/H St. Connector for 1.13mm Cable - ET-TFS-BH-5 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
4 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews - M80-4000000F1-04-305-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers