HARWIN 5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Extended Wall, No Jackscrews M80-5751005

Description
Complete kit: housing without jackscrews, 10 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing without jackscrews, 10 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Extended Wall, No Jackscrews - M80-5751005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Extended Wall, No Jackscrews
M80-5751005
5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Extended Wall, No Jackscrews M80-5751005
Complete kit: housing without jackscrews, 10 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing without jackscrews, 10 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5751005-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5751005-ND
Free Hanging, Panel Mount M80-5751005-ND
10 Position Rectangular Header Connector Crimp Gold 22 AWG

10 Position Rectangular Header Connector Crimp Gold 22 AWG

Buy Now Datasheet
5+5 Pos. Male Dil 22Awg Cable Conn. Kit Extended Wall No Jackscrews Rohs Compliant Harwin - 12N8448 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil 22Awg Cable Conn. Kit Extended Wall No Jackscrews Rohs Compliant Harwin
12N8448
5+5 Pos. Male Dil 22Awg Cable Conn. Kit Extended Wall No Jackscrews Rohs Compliant Harwin 12N8448
5+5 Pos. Male DIL 22AWG Cable Conn. Kit Extended Wall No Jackscrews RoHS Compliant: Yes

5+5 Pos. Male DIL 22AWG Cable Conn. Kit Extended Wall No Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5751005 M80-5751005-ND 12N8448
Product Name 5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Extended Wall, No Jackscrews Free Hanging, Panel Mount 5+5 Pos. Male Dil 22Awg Cable Conn. Kit Extended Wall No Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data