HARWIN 12+12 Pos. Male DIL 24-28 AWG Cable Conn. Kit, No Jackscrews M80-5712405

Description
Complete kit: housing without jackscrews, 24 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing without jackscrews, 24 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12+12 Pos. Male DIL 24-28 AWG Cable Conn. Kit, No Jackscrews - M80-5712405 - Harwin Plc
Portsmouth, United Kingdom
12+12 Pos. Male DIL 24-28 AWG Cable Conn. Kit, No Jackscrews
M80-5712405
12+12 Pos. Male DIL 24-28 AWG Cable Conn. Kit, No Jackscrews M80-5712405
Complete kit: housing without jackscrews, 24 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing without jackscrews, 24 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5712405-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5712405-ND
Free Hanging, Panel Mount M80-5712405-ND
24 Position Rectangular Header Connector Crimp Gold 24-28 AWG

24 Position Rectangular Header Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
12+12 Pos. Male Dil 24-28Awg Cable Conn. Kit No Jackscrews Rohs Compliant Harwin - 76Y4518 - Newark, An Avnet Company
Chicago, IL, United States
12+12 Pos. Male Dil 24-28Awg Cable Conn. Kit No Jackscrews Rohs Compliant Harwin
76Y4518
12+12 Pos. Male Dil 24-28Awg Cable Conn. Kit No Jackscrews Rohs Compliant Harwin 76Y4518
12+12 Pos. Male DIL 24-28AWG Cable Conn. Kit No Jackscrews RoHS Compliant: Yes

12+12 Pos. Male DIL 24-28AWG Cable Conn. Kit No Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5712405 M80-5712405-ND 76Y4518
Product Name 12+12 Pos. Male DIL 24-28 AWG Cable Conn. Kit, No Jackscrews Free Hanging, Panel Mount 12+12 Pos. Male Dil 24-28Awg Cable Conn. Kit No Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XG4 Flat Cable Connectors - XG4A-1032 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
4 suppliers