HARWIN 5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, No Jackscrews M80-5711005

Description
Complete kit: housing without jackscrews, 10 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing without jackscrews, 10 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, No Jackscrews - M80-5711005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, No Jackscrews
M80-5711005
5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, No Jackscrews M80-5711005
Complete kit: housing without jackscrews, 10 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing without jackscrews, 10 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5711005-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5711005-ND
Free Hanging, Panel Mount M80-5711005-ND
10 Position Rectangular Header Connector Crimp Gold 24-28 AWG

10 Position Rectangular Header Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
5+5 Pos. Male Dil 24-28Awg Cable Conn. Kit No Jackscrews Rohs Compliant Harwin - 56K2526 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil 24-28Awg Cable Conn. Kit No Jackscrews Rohs Compliant Harwin
56K2526
5+5 Pos. Male Dil 24-28Awg Cable Conn. Kit No Jackscrews Rohs Compliant Harwin 56K2526
5+5 Pos. Male DIL 24-28AWG Cable Conn. Kit No Jackscrews RoHS Compliant: Yes

5+5 Pos. Male DIL 24-28AWG Cable Conn. Kit No Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5711005 M80-5711005-ND 56K2526
Product Name 5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, No Jackscrews Free Hanging, Panel Mount 5+5 Pos. Male Dil 24-28Awg Cable Conn. Kit No Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details