HARWIN 3+3 Pos. Male DIL 24-28 AWG Cable Conn. Kit, No Jackscrews M80-5710605

Description
Complete kit: housing without jackscrews, 6 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing without jackscrews, 6 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL 24-28 AWG Cable Conn. Kit, No Jackscrews - M80-5710605 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL 24-28 AWG Cable Conn. Kit, No Jackscrews
M80-5710605
3+3 Pos. Male DIL 24-28 AWG Cable Conn. Kit, No Jackscrews M80-5710605
Complete kit: housing without jackscrews, 6 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing without jackscrews, 6 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5710605-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5710605-ND
Free Hanging, Panel Mount M80-5710605-ND
6 Position Rectangular Header Connector Crimp Gold 24-28 AWG

6 Position Rectangular Header Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
3+3 Way M Crimp S/bore Wo/js Rohs Compliant Harwin - 56K2525 - Newark, An Avnet Company
Chicago, IL, United States
3+3 Way M Crimp S/bore Wo/js Rohs Compliant Harwin
56K2525
3+3 Way M Crimp S/bore Wo/js Rohs Compliant Harwin 56K2525
3+3 WAY M CRIMP S/BORE WO/JS ROHS COMPLIANT: YES

3+3 WAY M CRIMP S/BORE WO/JS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5710605 M80-5710605-ND 56K2525
Product Name 3+3 Pos. Male DIL 24-28 AWG Cable Conn. Kit, No Jackscrews Free Hanging, Panel Mount 3+3 Way M Crimp S/bore Wo/js Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-575-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details