HARWIN Rectangular Connectors - M80-5704205 M80-5704205

Description
Manufacturer: Harwin Inc. Win Source Part Number: 764061-M80-5704205 Series: Datamate J-Tek Packaging: Bulk Number of Positions: 42 Pitch: 0.079" (2.00mm) Color: Black Connector Type: Header Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Wire Gauge: 22 AWG Cable Termination: Crimp Wire Type: Discrete Mounting: Free Hanging (In-Line) Part Status: Obsolete(EOL) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Harwin Inc. Win Source Part Number: 764061-M80-5704205 Series: Datamate J-Tek Packaging: Bulk Number of Positions: 42 Pitch: 0.079" (2.00mm) Color: Black Connector Type: Header Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Wire Gauge: 22 AWG Cable Termination: Crimp Wire Type: Discrete Mounting: Free Hanging (In-Line) Part Status: Obsolete(EOL) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - M80-5704205 - 764061-M80-5704205 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M80-5704205
764061-M80-5704205
Rectangular Connectors - M80-5704205 764061-M80-5704205
Manufacturer: Harwin Inc. Win Source Part Number: 764061-M80-5704205 Series: Datamate J-Tek Packaging: Bulk Number of Positions: 42 Pitch: 0.079" (2.00mm) Color: Black Connector Type: Header Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Wire Gauge: 22 AWG Cable Termination: Crimp Wire Type: Discrete Mounting: Free Hanging (In-Line) Part Status: Obsolete(EOL) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Harwin Inc.
Win Source Part Number: 764061-M80-5704205
Series: Datamate J-Tek
Packaging: Bulk
Number of Positions: 42
Pitch: 0.079" (2.00mm)
Color: Black
Connector Type: Header
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Wire Gauge: 22 AWG
Cable Termination: Crimp
Wire Type: Discrete
Mounting: Free Hanging (In-Line)
Part Status: Obsolete(EOL)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 764061-M80-5704205
Product Name Rectangular Connectors - M80-5704205
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-598-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details