HARWIN 10+10 Pos. Male DIL 22 AWG Cable Conn. Kit, No Jackscrews M80-5702005

Description
Complete kit: housing without jackscrews, 20 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing without jackscrews, 20 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL 22 AWG Cable Conn. Kit, No Jackscrews - M80-5702005 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL 22 AWG Cable Conn. Kit, No Jackscrews
M80-5702005
10+10 Pos. Male DIL 22 AWG Cable Conn. Kit, No Jackscrews M80-5702005
Complete kit: housing without jackscrews, 20 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing without jackscrews, 20 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5702005-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5702005-ND
Free Hanging, Panel Mount M80-5702005-ND
20 Position Rectangular Header Connector Crimp Gold 22 AWG

20 Position Rectangular Header Connector Crimp Gold 22 AWG

Buy Now Datasheet
10+10 Pos. Male Dil 22Awg Cable Conn. Kit No Jackscrews Rohs Compliant Harwin - 56K2520 - Newark, An Avnet Company
Chicago, IL, United States
10+10 Pos. Male Dil 22Awg Cable Conn. Kit No Jackscrews Rohs Compliant Harwin
56K2520
10+10 Pos. Male Dil 22Awg Cable Conn. Kit No Jackscrews Rohs Compliant Harwin 56K2520
10+10 Pos. Male DIL 22AWG Cable Conn. Kit No Jackscrews RoHS Compliant: Yes

10+10 Pos. Male DIL 22AWG Cable Conn. Kit No Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5702005 M80-5702005-ND 56K2520
Product Name 10+10 Pos. Male DIL 22 AWG Cable Conn. Kit, No Jackscrews Free Hanging, Panel Mount 10+10 Pos. Male Dil 22Awg Cable Conn. Kit No Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details