HARWIN 5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, No Jackscrews M80-5701005

Description
Complete kit: housing without jackscrews, 10 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote
Description
Complete kit: housing without jackscrews, 10 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M80-5701005 is a 5+5 position male DIL cable connector kit designed for use with 22 AWG cables. The housing is made from glass-filled PPS material, rated UL94V-0, and is black in color. The contacts are constructed from copper alloy with a gold finish, ensuring reliable electrical performance. This kit includes loose contacts and does not feature jackscrews, making it suitable for applications where a compact connector is required. The maximum insulation diameter for the recommended wire is 1.10 mm, and the wire should be stripped by 2.00 mm for proper connection. For assembly, a recommended hand crimp tool is the M22520/2-01 with positioner Z80-193. Additional contacts can be obtained using part number M80-1940005.

Datasheet Summary
Powered by GS/AI

The M80-5701005 is a 5+5 position male DIL cable connector kit designed for use with 22 AWG cables. The housing is made from glass-filled PPS material, rated UL94V-0, and is black in color. The contacts are constructed from copper alloy with a gold finish, ensuring reliable electrical performance. This kit includes loose contacts and does not feature jackscrews, making it suitable for applications where a compact connector is required. The maximum insulation diameter for the recommended wire is 1.10 mm, and the wire should be stripped by 2.00 mm for proper connection. For assembly, a recommended hand crimp tool is the M22520/2-01 with positioner Z80-193. Additional contacts can be obtained using part number M80-1940005.

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, No Jackscrews - M80-5701005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, No Jackscrews
M80-5701005
5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, No Jackscrews M80-5701005
Complete kit: housing without jackscrews, 10 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing without jackscrews, 10 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5701005-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5701005-ND
Free Hanging, Panel Mount M80-5701005-ND
10 Position Rectangular Header Connector Crimp Gold 22 AWG

10 Position Rectangular Header Connector Crimp Gold 22 AWG

Buy Now Datasheet
5+5 Pos. Male Dil 22Awg Cable Conn. Kit No Jackscrews Rohs Compliant Harwin - 56K2518 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil 22Awg Cable Conn. Kit No Jackscrews Rohs Compliant Harwin
56K2518
5+5 Pos. Male Dil 22Awg Cable Conn. Kit No Jackscrews Rohs Compliant Harwin 56K2518
5+5 Pos. Male DIL 22AWG Cable Conn. Kit No Jackscrews RoHS Compliant: Yes

5+5 Pos. Male DIL 22AWG Cable Conn. Kit No Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5701005 M80-5701005-ND 56K2518
Product Name 5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, No Jackscrews Free Hanging, Panel Mount 5+5 Pos. Male Dil 22Awg Cable Conn. Kit No Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Minitek ® - 10065491-003TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers