HARWIN 7+7 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-5661405

Description
Complete kit: housing with jackscrews (internal only) fitted, 14 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with jackscrews (internal only) fitted, 14 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-5661405 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews
M80-5661405
7+7 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-5661405
Complete kit: housing with jackscrews (internal only) fitted, 14 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with jackscrews (internal only) fitted, 14 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5661405-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5661405-ND
Free Hanging, Panel Mount M80-5661405-ND
14 Position Rectangular Header Connector Crimp Gold 24-28 AWG

14 Position Rectangular Header Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-Board Connector, Male 14 Position, 2Mm; Product Range Harwin - 83K1610 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Male 14 Position, 2Mm; Product Range Harwin
83K1610
Wire-Board Connector, Male 14 Position, 2Mm; Product Range Harwin 83K1610
WIRE-BOARD CONNECTOR, MALE 14 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:14Contacts; Gender:Plug; Pitch Spacing:2mm; Contact Termination Type:Crimp; Contact Plating:Gold Plated Contacts; No. of Rows:2RowsRoHS Compliant: Yes

WIRE-BOARD CONNECTOR, MALE 14 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:14Contacts; Gender:Plug; Pitch Spacing:2mm; Contact Termination Type:Crimp; Contact Plating:Gold Plated Contacts; No. of Rows:2RowsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5661405 M80-5661405-ND 83K1610
Product Name 7+7 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews Free Hanging, Panel Mount Wire-Board Connector, Male 14 Position, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector Wire to Board Connector
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
PCI Express - 10018783-10200ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers