Harwin Plc 3+3 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-5660605A

Description
Complete kit: housing with jackscrews (internal only) fitted, 6 x contacts loose - Gold finish on contact area and termination. Extended rear wall (1mm depth) for backpotting. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with jackscrews (internal only) fitted, 6 x contacts loose - Gold finish on contact area and termination. Extended rear wall (1mm depth) for backpotting. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-5660605A - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews
M80-5660605A
3+3 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-5660605A
Complete kit: housing with jackscrews (internal only) fitted, 6 x contacts loose - Gold finish on contact area and termination. Extended rear wall (1mm depth) for backpotting. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with jackscrews (internal only) fitted, 6 x contacts loose - Gold finish on contact area and termination. Extended rear wall (1mm depth) for backpotting.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-5660605A
Product Name 3+3 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-06-329-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
6 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-06-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
5+5 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 1mm Extended Wall, Hex Socket Jackscrews, Gold+Tin - M80-4861042A - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
8 Pos. Female SIL 10 AWG Cable Conn. Kit, Guide Pin Panel Mount - M80-4000000F3-08-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers