HARWIN 3+3 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-5660605

Description
Complete kit: housing with jackscrews (internal only) fitted, 6 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with jackscrews (internal only) fitted, 6 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-5660605 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews
M80-5660605
3+3 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-5660605
Complete kit: housing with jackscrews (internal only) fitted, 6 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with jackscrews (internal only) fitted, 6 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3423-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3423-ND
Free Hanging, Panel Mount 952-3423-ND
6 Position Rectangular Header Connector Crimp Gold 24-28 AWG

6 Position Rectangular Header Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connector, Plug, 6Pos, 2Row, Crimp Rohs Compliant Harwin - 77AJ8882 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 6Pos, 2Row, Crimp Rohs Compliant Harwin
77AJ8882
Connector, Plug, 6Pos, 2Row, Crimp Rohs Compliant Harwin 77AJ8882
CONNECTOR, PLUG, 6POS, 2ROW, CRIMP ROHS COMPLIANT: YES

CONNECTOR, PLUG, 6POS, 2ROW, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5660605 952-3423-ND 77AJ8882
Product Name 3+3 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews Free Hanging, Panel Mount Connector, Plug, 6Pos, 2Row, Crimp Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connectors - 1395G2 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details