HARWIN 13+13 Pos. Male DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-5652605

Description
Complete kit: housing with jackscrews (internal only) fitted, 26 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with jackscrews (internal only) fitted, 26 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-5652605 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews
M80-5652605
13+13 Pos. Male DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-5652605
Complete kit: housing with jackscrews (internal only) fitted, 26 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with jackscrews (internal only) fitted, 26 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5652605-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5652605-ND
Free Hanging, Panel Mount M80-5652605-ND
26 Position Rectangular Header Connector Crimp Gold 22 AWG

26 Position Rectangular Header Connector Crimp Gold 22 AWG

Buy Now Datasheet
Wire-Board Connector, Male 26Pos, 2Mm; Connecting Termination Harwin - 83K1609 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Male 26Pos, 2Mm; Connecting Termination Harwin
83K1609
Wire-Board Connector, Male 26Pos, 2Mm; Connecting Termination Harwin 83K1609
WIRE-BOARD CONNECTOR, MALE 26POS, 2MM; Connecting Termination:Jack Screw; Connector Type:Wire to Board; Connector Type:Wire-to-Board; Contact Material:Brass; Contact Plating:Gold; Gender:Plug; Leaded Process Compatible:Yes RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, MALE 26POS, 2MM; Connecting Termination:Jack Screw; Connector Type:Wire to Board; Connector Type:Wire-to-Board; Contact Material:Brass; Contact Plating:Gold; Gender:Plug; Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5652605 M80-5652605-ND 83K1609
Product Name 13+13 Pos. Male DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews Free Hanging, Panel Mount Wire-Board Connector, Male 26Pos, 2Mm; Connecting Termination Harwin
Connector Type Wire to Board Connector Wire to Board Connector
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data