HARWIN 3+3 Pos. Male DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-5650605

Description
Complete kit: housing with jackscrews (internal only) fitted, 6 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with jackscrews (internal only) fitted, 6 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-5650605 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews
M80-5650605
3+3 Pos. Male DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-5650605
Complete kit: housing with jackscrews (internal only) fitted, 6 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with jackscrews (internal only) fitted, 6 x contacts loose - Gold finish on contact area and termination. Extended rear wall (5mm depth) for backpotting.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5650605-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5650605-ND
Free Hanging, Panel Mount M80-5650605-ND
6 Position Rectangular Header Connector Crimp Gold 22 AWG

6 Position Rectangular Header Connector Crimp Gold 22 AWG

Buy Now Datasheet
3+3 Pos. Male Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin - 12N8428 - Newark, An Avnet Company
Chicago, IL, United States
3+3 Pos. Male Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
12N8428
3+3 Pos. Male Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin 12N8428
3+3 Pos. Male DIL 22AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

3+3 Pos. Male DIL 22AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5650605 M80-5650605-ND 12N8428
Product Name 3+3 Pos. Male DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews Free Hanging, Panel Mount 3+3 Pos. Male Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC5(DIN Fine-fit Connectors)   - XC5G-962P-1132 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details