HARWIN 9+9 Pos. Male Plug DIL Straight 24-28 AWG Cable Connector Kit, Slotted Jackscrew Reverse Fix, Gold M80-5631805

Description
Complete kit: Male plug Double Row straight cable housing and 18 straight signal contacts (9+9). Fitted with floating jackscrew fixings including a slotted head, for reverse fixing. Small Bore crimp contact M80-1950005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Male plug Double Row straight cable housing and 18 straight signal contacts (9+9). Fitted with floating jackscrew fixings including a slotted head, for reverse fixing. Small Bore crimp contact M80-1950005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Male Plug DIL Straight 24-28 AWG Cable Connector Kit, Slotted Jackscrew Reverse Fix, Gold - M80-5631805 - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Male Plug DIL Straight 24-28 AWG Cable Connector Kit, Slotted Jackscrew Reverse Fix, Gold
M80-5631805
9+9 Pos. Male Plug DIL Straight 24-28 AWG Cable Connector Kit, Slotted Jackscrew Reverse Fix, Gold M80-5631805
Complete kit: Male plug Double Row straight cable housing and 18 straight signal contacts (9+9). Fitted with floating jackscrew fixings including a slotted head, for reverse fixing. Small Bore crimp contact M80-1950005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: Male plug Double Row straight cable housing and 18 straight signal contacts (9+9). Fitted with floating jackscrew fixings including a slotted head, for reverse fixing.
  • Small Bore crimp contact M80-1950005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-5631805
Product Name 9+9 Pos. Male Plug DIL Straight 24-28 AWG Cable Connector Kit, Slotted Jackscrew Reverse Fix, Gold
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details