HARWIN 6+6 Pos. Male Plug DIL Straight 24-28 AWG Cable Connector Kit, Slotted Jackscrew Reverse Fix, Gold M80-5631205

Description
Complete kit: Male plug Double Row straight cable housing and 12 straight signal contacts (6+6). Fitted with floating jackscrew fixings including a slotted head, for reverse fixing. Small Bore crimp contact M80-1950005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Male plug Double Row straight cable housing and 12 straight signal contacts (6+6). Fitted with floating jackscrew fixings including a slotted head, for reverse fixing. Small Bore crimp contact M80-1950005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male Plug DIL Straight 24-28 AWG Cable Connector Kit, Slotted Jackscrew Reverse Fix, Gold - M80-5631205 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male Plug DIL Straight 24-28 AWG Cable Connector Kit, Slotted Jackscrew Reverse Fix, Gold
M80-5631205
6+6 Pos. Male Plug DIL Straight 24-28 AWG Cable Connector Kit, Slotted Jackscrew Reverse Fix, Gold M80-5631205
Complete kit: Male plug Double Row straight cable housing and 12 straight signal contacts (6+6). Fitted with floating jackscrew fixings including a slotted head, for reverse fixing. Small Bore crimp contact M80-1950005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: Male plug Double Row straight cable housing and 12 straight signal contacts (6+6). Fitted with floating jackscrew fixings including a slotted head, for reverse fixing.
  • Small Bore crimp contact M80-1950005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
6+6 Pos. Male Dil 24-28Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin - 12N8420 - Newark, An Avnet Company
Chicago, IL, United States
6+6 Pos. Male Dil 24-28Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
12N8420
6+6 Pos. Male Dil 24-28Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin 12N8420
6+6 Pos. Male DIL 24-28AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

6+6 Pos. Male DIL 24-28AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M80-5631205 12N8420
Product Name 6+6 Pos. Male Plug DIL Straight 24-28 AWG Cable Connector Kit, Slotted Jackscrew Reverse Fix, Gold 6+6 Pos. Male Dil 24-28Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-04-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details