HARWIN 21+21 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix M80-5624205

Description
Complete kit: housing, reverse fix jackscrews with slotted head fitted, 42 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing, reverse fix jackscrews with slotted head fitted, 42 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21+21 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix - M80-5624205 - Harwin Plc
Portsmouth, United Kingdom
21+21 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix
M80-5624205
21+21 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix M80-5624205
Complete kit: housing, reverse fix jackscrews with slotted head fitted, 42 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing, reverse fix jackscrews with slotted head fitted, 42 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3828-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3828-ND
Free Hanging, Panel Mount 952-3828-ND
42 Position Rectangular Header Connector Crimp Gold 22 AWG

42 Position Rectangular Header Connector Crimp Gold 22 AWG

Buy Now Datasheet
21+21 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin - 12N8416 - Newark, An Avnet Company
Chicago, IL, United States
21+21 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
12N8416
21+21 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin 12N8416
21+21 Pos. Male DIL 22AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

21+21 Pos. Male DIL 22AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5624205 952-3828-ND 12N8416
Product Name 21+21 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix Free Hanging, Panel Mount 21+21 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data