HARWIN 13+13 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix M80-5622605

Description
Complete kit: housing, reverse fix jackscrews with slotted head fitted, 26 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing, reverse fix jackscrews with slotted head fitted, 26 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix - M80-5622605 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix
M80-5622605
13+13 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix M80-5622605
Complete kit: housing, reverse fix jackscrews with slotted head fitted, 26 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing, reverse fix jackscrews with slotted head fitted, 26 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5622605-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5622605-ND
Free Hanging, Panel Mount M80-5622605-ND
26 Position Rectangular Header Connector Crimp Gold 22 AWG

26 Position Rectangular Header Connector Crimp Gold 22 AWG

Buy Now Datasheet
13+13 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin - 12N8414 - Newark, An Avnet Company
Chicago, IL, United States
13+13 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
12N8414
13+13 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin 12N8414
13+13 Pos. Male DIL 22AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

13+13 Pos. Male DIL 22AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5622605 M80-5622605-ND 12N8414
Product Name 13+13 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix Free Hanging, Panel Mount 13+13 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details