HARWIN 5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix M80-5621005

Description
Complete kit: housing, reverse fix jackscrews with slotted head fitted, 10 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing, reverse fix jackscrews with slotted head fitted, 10 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix - M80-5621005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix
M80-5621005
5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix M80-5621005
Complete kit: housing, reverse fix jackscrews with slotted head fitted, 10 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing, reverse fix jackscrews with slotted head fitted, 10 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3824-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3824-ND
Free Hanging, Panel Mount 952-3824-ND
10 Position Rectangular Header Connector Crimp Gold 22 AWG

10 Position Rectangular Header Connector Crimp Gold 22 AWG

Buy Now Datasheet
5+5 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin - 12N8409 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
12N8409
5+5 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin 12N8409
5+5 Pos. Male DIL 22AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

5+5 Pos. Male DIL 22AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5621005 952-3824-ND 12N8409
Product Name 5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix Free Hanging, Panel Mount 5+5 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data