HARWIN 22+22 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-5614405

Description
Complete kit: housing with jackscrews (internal only) fitted, 44 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with jackscrews (internal only) fitted, 44 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22+22 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-5614405 - Harwin Plc
Portsmouth, United Kingdom
22+22 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-5614405
22+22 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-5614405
Complete kit: housing with jackscrews (internal only) fitted, 44 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with jackscrews (internal only) fitted, 44 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-5614405-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-5614405-ND
Free Hanging, Panel Mount 952-M80-5614405-ND
22+22 POS. MALE DIL 24-28AWG CAB

22+22 POS. MALE DIL 24-28AWG CAB

Buy Now Datasheet
22+22 Way M Crimp S/bore +Js Harwin - 71AH0411 - Newark, An Avnet Company
Chicago, IL, United States
22+22 Way M Crimp S/bore +Js Harwin
71AH0411
22+22 Way M Crimp S/bore +Js Harwin 71AH0411
22+22 WAY M CRIMP S/BORE +JS

22+22 WAY M CRIMP S/BORE +JS

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5614405 952-M80-5614405-ND 71AH0411
Product Name 22+22 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 22+22 Way M Crimp S/bore +Js Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data