HARWIN 21+21 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-5614205

Description
Complete kit: housing with jackscrews (internal only) fitted, 42 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with jackscrews (internal only) fitted, 42 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21+21 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-5614205 - Harwin Plc
Portsmouth, United Kingdom
21+21 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-5614205
21+21 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-5614205
Complete kit: housing with jackscrews (internal only) fitted, 42 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with jackscrews (internal only) fitted, 42 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5614205-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5614205-ND
Free Hanging, Panel Mount M80-5614205-ND
42 Position Rectangular Header Connector Crimp Gold 24-28 AWG

42 Position Rectangular Header Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
21+21 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 56K2515 - Newark, An Avnet Company
Chicago, IL, United States
21+21 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
56K2515
21+21 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 56K2515
21+21 Pos. Male DIL 24-28AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

21+21 Pos. Male DIL 24-28AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5614205 M80-5614205-ND 56K2515
Product Name 21+21 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 21+21 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 110725 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
PCI Express - 10018783-00103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers