HARWIN 17+17 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-5613405

Description
Complete kit: housing with jackscrews (internal only) fitted, 34 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with jackscrews (internal only) fitted, 34 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-5613405 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-5613405
17+17 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-5613405
Complete kit: housing with jackscrews (internal only) fitted, 34 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with jackscrews (internal only) fitted, 34 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5613405-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5613405-ND
Free Hanging, Panel Mount M80-5613405-ND
34 Position Rectangular Header Connector Crimp Gold 24-28 AWG

34 Position Rectangular Header Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
17+17 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 56K2514 - Newark, An Avnet Company
Chicago, IL, United States
17+17 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
56K2514
17+17 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 56K2514
17+17 Pos. Male DIL 24-28AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

17+17 Pos. Male DIL 24-28AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5613405 M80-5613405-ND 56K2514
Product Name 17+17 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 17+17 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Twin-contact Connectors)   - XC5C-4822 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
7 suppliers