HARWIN 6+6 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-5611205

Description
Complete kit: housing with jackscrews (internal only) fitted, 12 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with jackscrews (internal only) fitted, 12 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-5611205 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-5611205
6+6 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-5611205
Complete kit: housing with jackscrews (internal only) fitted, 12 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with jackscrews (internal only) fitted, 12 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3420-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3420-ND
Free Hanging, Panel Mount 952-3420-ND
12 Position Rectangular Header Connector Crimp Gold 24-28 AWG

12 Position Rectangular Header Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
6+6 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 12N8406 - Newark, An Avnet Company
Chicago, IL, United States
6+6 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
12N8406
6+6 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 12N8406
6+6 Pos. Male DIL 24-28AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

6+6 Pos. Male DIL 24-28AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5611205 952-3420-ND 12N8406
Product Name 6+6 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 6+6 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data