HARWIN 5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-5611005

Description
Complete kit: housing with jackscrews (internal only) fitted, 10 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with jackscrews (internal only) fitted, 10 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-5611005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-5611005
5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-5611005
Complete kit: housing with jackscrews (internal only) fitted, 10 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with jackscrews (internal only) fitted, 10 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2107-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2107-ND
Free Hanging, Panel Mount 952-2107-ND
10 Position Rectangular Header Connector Crimp Gold 24-28 AWG

10 Position Rectangular Header Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
5+5 Pos. Male Dil 24-28Awg Cable Co Rohs Compliant Harwin - 56K2510 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil 24-28Awg Cable Co Rohs Compliant Harwin
56K2510
5+5 Pos. Male Dil 24-28Awg Cable Co Rohs Compliant Harwin 56K2510
5+5 Pos. Male DIL 24-28AWG Cable Co RoHS Compliant: Yes

5+5 Pos. Male DIL 24-28AWG Cable Co RoHS Compliant: Yes

Supplier's Site
Connector, Plug, 10Pos, 2Row, Crimp Rohs Compliant Harwin - 45AJ6531 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 10Pos, 2Row, Crimp Rohs Compliant Harwin
45AJ6531
Connector, Plug, 10Pos, 2Row, Crimp Rohs Compliant Harwin 45AJ6531
CONNECTOR, PLUG, 10POS, 2ROW, CRIMP ROHS COMPLIANT: YES

CONNECTOR, PLUG, 10POS, 2ROW, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5611005 952-2107-ND 56K2510
Product Name 5+5 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 5+5 Pos. Male Dil 24-28Awg Cable Co Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Minitek ® - 10066848-107LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
2 suppliers