HARWIN 4+4 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-5610805

Description
Complete kit: housing with jackscrews (internal only) fitted, 8 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with jackscrews (internal only) fitted, 8 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-5610805 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-5610805
4+4 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-5610805
Complete kit: housing with jackscrews (internal only) fitted, 8 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with jackscrews (internal only) fitted, 8 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-5610805-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-5610805-ND
Free Hanging, Panel Mount 952-M80-5610805-ND
8 Position Rectangular Header Connector Crimp Gold 24-28 AWG

8 Position Rectangular Header Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
4+4 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 27Y0093 - Newark, An Avnet Company
Chicago, IL, United States
4+4 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
27Y0093
4+4 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 27Y0093
4+4 Pos. Male DIL 24-28AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

4+4 Pos. Male DIL 24-28AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5610805 952-M80-5610805-ND 27Y0093
Product Name 4+4 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 4+4 Pos. Male Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details