HARWIN 21+21 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews M80-5604205

Description
Complete kit: housing with jackscrews (internal only) fitted, 42 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with jackscrews (internal only) fitted, 42 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21+21 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-5604205 - Harwin Plc
Portsmouth, United Kingdom
21+21 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-5604205
21+21 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews M80-5604205
Complete kit: housing with jackscrews (internal only) fitted, 42 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with jackscrews (internal only) fitted, 42 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3419-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3419-ND
Free Hanging, Panel Mount 952-3419-ND
42 Position Rectangular Header Connector Crimp Gold 22 AWG

42 Position Rectangular Header Connector Crimp Gold 22 AWG

Buy Now Datasheet
21+21 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 56K2507 - Newark, An Avnet Company
Chicago, IL, United States
21+21 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
56K2507
21+21 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 56K2507
21+21 Pos. Male DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

21+21 Pos. Male DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5604205 952-3419-ND 56K2507
Product Name 21+21 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 21+21 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details