Harwin Plc 18+18 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews M80-5603605

Description
Complete kit: housing with jackscrews (internal only) fitted, 36 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with jackscrews (internal only) fitted, 36 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18+18 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-5603605 - Harwin Plc
Portsmouth, United Kingdom
18+18 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-5603605
18+18 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews M80-5603605
Complete kit: housing with jackscrews (internal only) fitted, 36 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with jackscrews (internal only) fitted, 36 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-5603605
Product Name 18+18 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-02-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
2 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews - M80-4000000F1-02-308-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
8+2 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10842F2-02-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
12 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-12-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers