HARWIN 17+17 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews M80-5603405

Description
Complete kit: housing with jackscrews (internal only) fitted, 34 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with jackscrews (internal only) fitted, 34 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-5603405 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-5603405
17+17 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews M80-5603405
Complete kit: housing with jackscrews (internal only) fitted, 34 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with jackscrews (internal only) fitted, 34 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3418-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3418-ND
Free Hanging, Panel Mount 952-3418-ND
34 Position Rectangular Header Connector Crimp Gold 22 AWG

34 Position Rectangular Header Connector Crimp Gold 22 AWG

Buy Now Datasheet
17+17 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 56K2506 - Newark, An Avnet Company
Chicago, IL, United States
17+17 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
56K2506
17+17 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 56K2506
17+17 Pos. Male DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

17+17 Pos. Male DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5603405 952-3418-ND 56K2506
Product Name 17+17 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 17+17 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Free Hanging, Panel Mount - 2262-A24002-008-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details